M39006/22-0619 Capacitors by Vishay Intertechnology

TANTALUM CAPACITOR 110UF 75V AXIAL 20%

Status: Unknown
Series: M39006 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.53

Distributor Stock
Logo for Farnell
Farnell
from US$76.03
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$72.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$64.53
-
Buy Now
Logo for element14
element14
from US$81.55
-
Buy Now

Specifications

Capacitance 110µF
Voltage Rating 75V
Product Range M39006 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
ESR -

Alternative Descriptions

Tantalum Capacitor, 110Uf, 75V, Axial 20% | Newark Electronics
Cap Tant Wet 110uF 75V 20% (10.31 X 28.6mm) Axial (0.01%FR) 125°C | Avnet America
CAPACITOR TANT, 110UF, 75V, AXIAL 20% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M39006/22-0619?

Additional datasheets, footprints and schematics for M39006/22-0619 are listed on our Part Details page. You can also find images and similar parts to M39006/22-0619 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M39006/22-0619 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39006/22-0619 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M39006/22-0619 fall under?

The M39006/22-0619 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to M39006/22-0619 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M39006/22-0619 you can contact the distributor directly for product support, shipping queries etc.

Is the M39006/22-0619 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M39006/22-0619 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for M39006/22-0619.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M39006/22-0619 often in real-time on the comparison pages.

What if I can't find stock of M39006/22-0619?

You can fill out our help required form which you can use to request a quote for M39006/22-0619 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay