Status: | Unknown |
---|---|
Series: | M39006 Series |
RoHS: | Unknown |
Capacitance | 120µF |
---|---|
Voltage Rating | 100V |
Product Range | M39006 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.76ohm |
RoHS Compliant | No |
Wet Tantalum Capacitors Rohs Compliant: Yes |Kyocera Avx M39006/25-0080 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | M39006 Series |
RoHS: | Unknown |
Capacitance | 120µF |
---|---|
Voltage Rating | 100V |
Product Range | M39006 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Tant Wet 120uF 100V 10% (10.31 X 28.6mm) Axial (1%FR) 125°C | Avnet America |
Where can I find additional details, specifications and documents for a M39006/25-0080.?
Additional datasheets, footprints and schematics for M39006/25-0080. are listed on our Part Details page. You can also find images and similar parts to M39006/25-0080. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39006/25-0080. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39006/25-0080. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39006/25-0080. fall under?
The M39006/25-0080. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M39006/25-0080. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39006/25-0080. you can contact the distributor directly for product support, shipping queries etc.
Is the M39006/25-0080. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39006/25-0080. have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for M39006/25-0080..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39006/25-0080. often in real-time on the comparison pages.
What if I can't find stock of M39006/25-0080.?
You can fill out our help required form which you can use to request a quote for M39006/25-0080. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.