Status: | Unknown |
---|---|
Series: | T242_CSR23 Series M39003/03 |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Product Range | T242_CSR23 Series M39003/03 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
SVHC | No SVHC (15-Jan-2019) |
Cap 10Uf 35Vdc 10% 4.7 X 12.04Mm Axl 1% Rohs Compliant: No |Kemet M39003/03-0166 | Newark Electronics |
CAP, 10UF, 35V, TANT, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a M39003/03-0166?
Additional datasheets, footprints and schematics for M39003/03-0166 are listed on our Part Details page. You can also find images and similar parts to M39003/03-0166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39003/03-0166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39003/03-0166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39003/03-0166 fall under?
The M39003/03-0166 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to M39003/03-0166 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39003/03-0166 you can contact the distributor directly for product support, shipping queries etc.
Is the M39003/03-0166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39003/03-0166 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for M39003/03-0166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39003/03-0166 often in real-time on the comparison pages.
What if I can't find stock of M39003/03-0166?
You can fill out our help required form which you can use to request a quote for M39003/03-0166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.