M39003/01-2254 KEMET Parts by KEMET

CAP 4.7UF 10V TANT AXIAL

Status: Unknown
Series: T212_CSR13 Series M39003/01
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.51

Distributor Stock
Logo for Farnell
Farnell
from US$5.32
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.51
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.76
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 10V
Product Range T212_CSR13 Series M39003/01
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 8ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CSR13C475KM 10A | TTI Europe
CAP, 4.7UF, 10V, TANT, AXIAL | Farnell
Tantalum Capacitor, 4.7 uF, 10 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus


M39003/01-2254 Capacitors by Vishay Intertechnology

TANTALUM CAPACITOR, 4.7UF, 10V, AXIAL 10%

Status: Unknown
Series: M39003 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 4.7µF
Voltage Rating 10V
Product Range M39003 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Operating Temperature Min -55°C
RoHS Compliant NA

Alternative Descriptions

Cap Tant Solid 4.7uF 10V 10% (3.43 X 7.26mm) Axial (1%FR) | Avnet America
Tantalum Capacitor, 4.7Uf, 10V, Axial 10% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M39003/01-2254?

Additional datasheets, footprints and schematics for M39003/01-2254 are listed on our Part Details page. You can also find images and similar parts to M39003/01-2254 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M39003/01-2254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39003/01-2254 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M39003/01-2254 fall under?

The M39003/01-2254 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to M39003/01-2254 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M39003/01-2254 you can contact the distributor directly for product support, shipping queries etc.

Is the M39003/01-2254 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M39003/01-2254 have stock available?

Authorised distributors including Avnet America, TTI Europe, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for M39003/01-2254.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M39003/01-2254 often in real-time on the comparison pages.

What if I can't find stock of M39003/01-2254?

You can fill out our help required form which you can use to request a quote for M39003/01-2254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay