Status: | Unknown |
---|---|
Series: | K Series / MIL-PRF-32535 |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | K Series / MIL-PRF-32535 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 4.7µF, 10V, 10%, X7R, 1812 | Farnell |
Capacitors |Kemet M3253507E2X475KRMB | Newark Electronics |
Where can I find additional details, specifications and documents for a M3253507E2X475KRMB?
Additional datasheets, footprints and schematics for M3253507E2X475KRMB are listed on our Part Details page. You can also find images and similar parts to M3253507E2X475KRMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3253507E2X475KRMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3253507E2X475KRMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3253507E2X475KRMB fall under?
The M3253507E2X475KRMB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to M3253507E2X475KRMB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3253507E2X475KRMB you can contact the distributor directly for product support, shipping queries etc.
Is the M3253507E2X475KRMB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3253507E2X475KRMB have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for M3253507E2X475KRMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3253507E2X475KRMB often in real-time on the comparison pages.
What if I can't find stock of M3253507E2X475KRMB?
You can fill out our help required form which you can use to request a quote for M3253507E2X475KRMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.