Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M3 |
Fastener Material | Steel |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 1000mm |
Material | Steel |
Studding, Steel, 1Mm, M3 | Newark Electronics |
STUDDING, S/S, A2, M3X1M | element14 |
Where can I find additional details, specifications and documents for a M3 1000 STA2A?
Additional datasheets, footprints and schematics for M3 1000 STA2A are listed on our Part Details page. You can also find images and similar parts to M3 1000 STA2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3 1000 STA2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3 1000 STA2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3 1000 STA2A fall under?
The M3 1000 STA2A is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to M3 1000 STA2A when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3 1000 STA2A you can contact the distributor directly for product support, shipping queries etc.
Is the M3 1000 STA2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3 1000 STA2A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M3 1000 STA2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3 1000 STA2A often in real-time on the comparison pages.
What if I can't find stock of M3 1000 STA2A?
You can fill out our help required form which you can use to request a quote for M3 1000 STA2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.