Status: | Active |
---|---|
Series: | M2GL005 |
RoHS: | Unknown |
Prices starting from US$9.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.37
|
2,249
in stock
|
Buy Now | |
Microchip Technology
from US$9.01
|
8,096
in stock
|
Buy Now | |
Newark Electronics
from US$17.46
|
2,249
in stock
|
Buy Now | |
element14
from US$17.54
|
2,249
in stock
|
Buy Now | |
Future Electronics
from US$22.53
|
-
|
Buy Now | |
Avnet America
from US$18.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
6K logic elements |
11 Math blocks (18x18) |
2 PLLs and CCCs |
703K bits RAM |
DDR Controller - LPDDR/DDR2/3 |
Offers design security |
Temperature - Commercial, Industrial,Automotive (T1) |
Product Type | IGLOO2 |
---|---|
eNVM | 128 K |
eSRAM | 64 KB |
Logic Elements | 6K |
Fabric RAM | 703 Kbit |
Fabric uPROM | No |
Math Blocks 18x18 | 11 |
Max User I/O | 209 |
Data Security | No |
Analog | No |
Temp min | -40C |
Temp max | 135C |
Pins | Packaging | 256 | LFBGA |
Temp Range | -40C to +100C |
Packing Media | Tray (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
IGLOO2 Low Density FPGA, 6KLEs | Microchip Technology |
Fpga, Igloo2, 161I/O, Fpbga-256 Rohs Compliant: Yes |Microchip M2GL005-VFG256I | Newark Electronics |
FPGA, IGLOO2, 161I/O, FPBGA-256 | element14 |
FPGA - Field Programmable Gate Array M2GL005-VFG256I | Future Electronics |
FPGA IGLOO2 6060 Cells 65nm Technology 1.2V 256-Pin FPBGA | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M2GL005-VFG256I?
Additional datasheets, footprints and schematics for M2GL005-VFG256I are listed on our Part Details page. You can also find images and similar parts to M2GL005-VFG256I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M2GL005-VFG256I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2GL005-VFG256I price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M2GL005-VFG256I you can contact the distributor directly for product support, shipping queries etc.
Is the M2GL005-VFG256I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M2GL005-VFG256I have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for M2GL005-VFG256I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M2GL005-VFG256I often in real-time on the comparison pages.
What if I can't find stock of M2GL005-VFG256I?
You can fill out our help required form which you can use to request a quote for M2GL005-VFG256I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.