Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rotation Direction | CW/CCW (Clockwise/Counter Clockwise) |
---|---|
Supply Voltage VAC | 115V |
Frequency | 60Hz |
Input Power | 70W |
Starting Torque | 13N-cm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Blower, Centrifugal, 115 VAC, 3000 RPM, 160mm, M2E068 Series | ebm-papst M2E068-DF13-79 | RS Americas |
Ebm Papst |Ebm-Papst M2E068-DF13-79 | Newark Electronics |
AC Motor 115VAC 1.15A 120W 3000RPM Ball Bearing | Avnet America |
AC, DC & Servo Motors AC Motor, 115VAC, 3000RPM, E-Motor Series | Sager |
Where can I find additional details, specifications and documents for a M2E068-DF13-79?
Additional datasheets, footprints and schematics for M2E068-DF13-79 are listed on our Part Details page. You can also find images and similar parts to M2E068-DF13-79 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M2E068-DF13-79 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2E068-DF13-79 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M2E068-DF13-79 fall under?
The M2E068-DF13-79 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > AC Motors.
Can I view similar or alternative parts?
You can view similar parts to M2E068-DF13-79 when available in the AC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M2E068-DF13-79 you can contact the distributor directly for product support, shipping queries etc.
Is the M2E068-DF13-79 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M2E068-DF13-79 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for M2E068-DF13-79.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M2E068-DF13-79 often in real-time on the comparison pages.
What if I can't find stock of M2E068-DF13-79?
You can fill out our help required form which you can use to request a quote for M2E068-DF13-79 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.