Status: | Unknown |
---|---|
Series: | 3V Serial NOR Flash Memories |
RoHS: | Unknown |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 2Mbit |
Flash Memory Configuration | 256K x 8bit |
IC Interface Type | Serial SPI |
Memory Case Style | VDFPN |
No. of Pins | 8Pins |
Clock Frequency | 50MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Serial NOR Flash Memories |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 25 |
IC Generic Number | 25P20 |
Logic Function Number | 20 |
Memory Type | Flash |
Memory Voltage Vcc | 3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Voltage Vcc | 3V |
FLASH SERIAL PAGED 2MB, SMD, 25P20 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 2Mbit |
Flash Memory Configuration | 256K x 8bit |
IC Interface Type | Serial, SPI |
Memory Case Style | VDFPN |
No. of Pins | 8Pins |
Clock Frequency | 50MHz |
RoHS Compliant | Yes |
Flash, 2Mbit, 50Mhz, Vdfpn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a M25P20-VMP6G?
Additional datasheets, footprints and schematics for M25P20-VMP6G are listed on our Part Details page. You can also find images and similar parts to M25P20-VMP6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M25P20-VMP6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M25P20-VMP6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M25P20-VMP6G fall under?
The M25P20-VMP6G is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to M25P20-VMP6G when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M25P20-VMP6G you can contact the distributor directly for product support, shipping queries etc.
Is the M25P20-VMP6G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M25P20-VMP6G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M25P20-VMP6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M25P20-VMP6G often in real-time on the comparison pages.
What if I can't find stock of M25P20-VMP6G?
You can fill out our help required form which you can use to request a quote for M25P20-VMP6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.