M24SR64-YDW6T/2 ST25 NFC / RFID Tags & Readers by STMicroelectronics

Dynamic NFC/RFID tag IC with 64-Kbit EEPROM, NFC Forum Type 4 Tag and I2C interface

Status: Active
Series: M24SR64-Y
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

M24SR64-Y belongs to the ST25 family which includes all STMicroelectronics NFC/RFID tag and reader products. The M24SR64-Y device is a dynamic NFC/RFID tag IC with a dual interface. It embeds an EEPROM memory. It can be operated from an I 2 C interface or by a 13.56 MHz RFID reader or an NFC phone. The I 2 C interface uses a two-wire serial interface, consisting of a bidirectional data line and a clock line. It behaves as a slave in the I 2 C protocol. The RF protocol is compatible with ISO/IEC 14443 Type A and NFC Forum Type 4 Tag.

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for RS
RS
from US$1.26
3,220
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.03
-
Buy Now
Logo for Farnell
Farnell
from US$0.82
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

I2C interface Two-wire I2C serial interface supports 1 MHz protocol Single supply voltage: 2.7 V to 5.5 V
Two-wire I2C serial interface supports 1 MHz protocol
Single supply voltage: 2.7 V to 5.5 V
Contactless interface NFC Forum Type 4 Tag ISO/IEC 14443 Type A 106 Kbps data rate Internal tuning capacitance: 25 pF
NFC Forum Type 4 Tag
ISO/IEC 14443 Type A
106 Kbps data rate
Internal tuning capacitance: 25 pF
Memory 8-Kbyte (64-kbit) EEPROM Support of NDEF data structure Data retention: 200 years Write cycle endurance:1 million Write cycles at 25 °C600k Write cycles at 85 °C500k Write cycles at 105 °C Read up to 246 bytes in a single command Write up to 246 bytes in a single command 7 bytes unique identifier (UID) 128 bits passwords protection
8-Kbyte (64-kbit) EEPROM
Support of NDEF data structure
Data retention: 200 years
Write cycle endurance:1 million Write cycles at 25 °C600k Write cycles at 85 °C500k Write cycles at 105 °C
1 million Write cycles at 25 °C
600k Write cycles at 85 °C
500k Write cycles at 105 °C
Read up to 246 bytes in a single command
Write up to 246 bytes in a single command
7 bytes unique identifier (UID)
128 bits passwords protection
Package 8-lead small-outline package (SO8) ECOPACK2® TSSOP8 ECOPACK2® UFDFPN8 ECOPACK2®
8-lead small-outline package (SO8) ECOPACK2®
TSSOP8 ECOPACK2®
UFDFPN8 ECOPACK2®
Digital pad GPO: configurable General Purpose Output RF disable: activation/deactivation of RF commands
GPO: configurable General Purpose Output
RF disable: activation/deactivation of RF commands
Temperature range From - 40 °C up to 105 °C for I2C operation From - 40 °C up to 85 °C for RF operation
From - 40 °C up to 105 °C for I2C operation
From - 40 °C up to 85 °C for RF operation

Resources








Alternative Descriptions

Dynamic NFC/RFID Tag 64K EEPROM TSSOP8 | RS
M24SR64-Y Series 64Kb (8Kx8) 2.7V NFC Forum Type 4 Tag & I2C Interface - TSSOP-8 | Future Electronics
NFC Read/Write 13.553MHz to 13.567MHz 100mA 8-Pin TSSOP T/R | Avnet America
NFC/RFID TAG, 8KB, 13.56MHZ, TSSOP-8 | Farnell
St25 Dynamic Tags Hf |Stmicroelectronics M24SR64-YDW6T/2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M24SR64-YDW6T/2?

Additional datasheets, footprints and schematics for M24SR64-YDW6T/2 are listed on our Part Details page. You can also find images and similar parts to M24SR64-YDW6T/2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M24SR64-YDW6T/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24SR64-YDW6T/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M24SR64-YDW6T/2 fall under?

The M24SR64-YDW6T/2 is listed under NFC > ST25 NFC / RFID Tags & Readers > ST25 Dynamic NFC Tags > M24SR series Dynamic NFC Tags.

Can I view similar or alternative parts?

You can view similar parts to M24SR64-YDW6T/2 when available in the M24SR series Dynamic NFC Tags range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M24SR64-YDW6T/2 you can contact the distributor directly for product support, shipping queries etc.

Is the M24SR64-YDW6T/2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M24SR64-YDW6T/2 have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for M24SR64-YDW6T/2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M24SR64-YDW6T/2 often in real-time on the comparison pages.

What if I can't find stock of M24SR64-YDW6T/2?

You can fill out our help required form which you can use to request a quote for M24SR64-YDW6T/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay