Status: | Unknown |
---|---|
Series: | 1Mbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
7,311
in stock
|
Buy Now | |
element14
from US$1.00
|
7,311
in stock
|
Buy Now | |
Farnell
from US$0.98
|
7,311
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
3,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
1,405
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
1,381
in stock
|
Buy Now | |
Avnet Silica
-
|
8,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 1Mbit |
EEPROM Memory Configuration | 128K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1Mbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Access Time | 500ns |
Base Number | 24 |
Clock Frequency Max | 1MHz |
Device Marking | M24M01 |
IC Generic Number | 24M01 |
IC Interface Type | Serial I2C |
Memory Density | 1Mbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 1.8V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.5V |
Termination Type | Surface Mount Device |
Serial Eeprom, 1Mbit, 1Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 1MBIT, 1MHZ, SOIC-8 | element14 |
M24M01 Series 1 Mb (128 K x 8) 1.8 V SMT Serial Iâ–“C Bus EEPROM - SOIC-8 | Future Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
ST EEPROM I²C / Serial 1MB 1MHz 900ns SO-8 I²C / Serial 1MB 900ns SO-8 | Distrelec |
EEPROM Serial-I2C 1M-bit 128K x 8 2.5V/3.3V/5V 8-Pin SO N | Avnet Silica |
M24M01-RMN6P, EEPROM | RS |
Where can I find additional details, specifications and documents for a M24M01-RMN6P?
Additional datasheets, footprints and schematics for M24M01-RMN6P are listed on our Part Details page. You can also find images and similar parts to M24M01-RMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24M01-RMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24M01-RMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24M01-RMN6P fall under?
The M24M01-RMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24M01-RMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24M01-RMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M24M01-RMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24M01-RMN6P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for M24M01-RMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24M01-RMN6P often in real-time on the comparison pages.
What if I can't find stock of M24M01-RMN6P?
You can fill out our help required form which you can use to request a quote for M24M01-RMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.