M24LR04E-RMC6T/2 Memory by STMicroelectronics

EEPROM 4KBIT I2C 400KHZ UFDFPN-8

Status: Unknown
Series: 4Kbit I2C Serial EEPROM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
8,394
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
20,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
20,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.60
8,394
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Memory Interface Type Serial I2C (2-Wire)
Memory Size 4Kbit
EEPROM Memory Configuration 512 x 8bit
Clock Frequency 400kHz
Memory Case Style UFDFPN
No. of Pins 8Pins
Supply Voltage Min 1.8V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 4Kbit I2C Serial EEPROM
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
IC Interface Type Serial I2C

Alternative Descriptions

Memory Rohs Compliant: Yes |Stmicroelectronics M24LR04E-RMC6T/2 | Newark Electronics
EEPROM Serial-I2C 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R | Avnet America
NFC/RFID Tag w/ 4-Kbit EEPROM /Energy harvesting/Iâ–“C Bus/ISO 15693 RF Interface | Future Electronics
EEPROM, 4KBIT, I2C, 400KHZ, UFDFPN-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M24LR04E-RMC6T/2?

Additional datasheets, footprints and schematics for M24LR04E-RMC6T/2 are listed on our Part Details page. You can also find images and similar parts to M24LR04E-RMC6T/2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M24LR04E-RMC6T/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24LR04E-RMC6T/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M24LR04E-RMC6T/2 fall under?

The M24LR04E-RMC6T/2 is listed under Semiconductors - ICs > Memory > EEPROM.

Can I view similar or alternative parts?

You can view similar parts to M24LR04E-RMC6T/2 when available in the EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M24LR04E-RMC6T/2 you can contact the distributor directly for product support, shipping queries etc.

Is the M24LR04E-RMC6T/2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M24LR04E-RMC6T/2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for M24LR04E-RMC6T/2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M24LR04E-RMC6T/2 often in real-time on the comparison pages.

What if I can't find stock of M24LR04E-RMC6T/2?

You can fill out our help required form which you can use to request a quote for M24LR04E-RMC6T/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay