M24C64S-FCU6T/T Memory by STMicroelectronics

SERIAL EEPROM 64KBIT 400KHZ WLCSP-4

Status: Unknown
Series: 64Kbit I2C Serial EEPROM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Memory Interface Type Serial I2C (2-Wire)
Memory Size 64Kbit
EEPROM Memory Configuration 8K x 8bit
Clock Frequency 400kHz
Memory Case Style WLCSP
No. of Pins 4Pins
Supply Voltage Min 1.7V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 64Kbit I2C Serial EEPROM
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Clock Frequency Max 1MHz
IC Interface Type Serial I2C
Memory Density 64Kbit

Alternative Descriptions

EEPROM Serial-I2C 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 4-Pin 4WLCSP T/R | Avnet America
SERIAL EEPROM, 64KBIT, 400KHZ, WLCSP-4 | Farnell
Eeprom S. I2C |Stmicroelectronics M24C64S-FCU6T/T | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M24C64S-FCU6T/T?

Additional datasheets, footprints and schematics for M24C64S-FCU6T/T are listed on our Part Details page. You can also find images and similar parts to M24C64S-FCU6T/T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M24C64S-FCU6T/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C64S-FCU6T/T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M24C64S-FCU6T/T fall under?

The M24C64S-FCU6T/T is listed under Semiconductors - ICs > Memory > EEPROM.

Can I view similar or alternative parts?

You can view similar parts to M24C64S-FCU6T/T when available in the EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M24C64S-FCU6T/T you can contact the distributor directly for product support, shipping queries etc.

Is the M24C64S-FCU6T/T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M24C64S-FCU6T/T have stock available?

Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for M24C64S-FCU6T/T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M24C64S-FCU6T/T often in real-time on the comparison pages.

What if I can't find stock of M24C64S-FCU6T/T?

You can fill out our help required form which you can use to request a quote for M24C64S-FCU6T/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay