Status: | Unknown |
---|---|
Series: | 16Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
16,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
5,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
4,989
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
25
in stock
|
Buy Now | |
Avnet Silica
-
|
31,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 16Kbit |
EEPROM Memory Configuration | 2K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 16Kbit I2C Serial EEPROM |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 24 |
Clock Frequency Max | 400kHz |
Device Marking | M24C16 |
IC Interface Type | Serial I2C |
Logic Function Number | 24C16 |
Memory Density | 16Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
M24C16 Series 16 Kb (2 K x 8) 2.5 V SMT Serial Iâ–“C Bus EEPROM - SOIC-8 | Future Electronics |
EEPROM ser 5V 2kx8 SO8 | Schukat Electronic |
IC: EEPROM memory | Transfer Multisort Elektronik |
ST EEPROM I²C 16KB 400kHz 900ns SOIC | Distrelec |
EEPROM Serial-I2C 16K-Bit 2K x 8 3.3V/5V 8-Pin SO N | Avnet Silica |
Memory Rohs Compliant: Yes |Stmicroelectronics M24C16-WMN6P | Newark Electronics |
SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a M24C16-WMN6P?
Additional datasheets, footprints and schematics for M24C16-WMN6P are listed on our Part Details page. You can also find images and similar parts to M24C16-WMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C16-WMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C16-WMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C16-WMN6P fall under?
The M24C16-WMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24C16-WMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C16-WMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M24C16-WMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24C16-WMN6P have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Distrelec and Avnet Silica have stock available or on a lead time for M24C16-WMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C16-WMN6P often in real-time on the comparison pages.
What if I can't find stock of M24C16-WMN6P?
You can fill out our help required form which you can use to request a quote for M24C16-WMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.