Status: | Active |
---|---|
Series: | M24C08-F |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
element14
from US$0.25
|
92,077
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
54,580
in stock
|
Buy Now | |
Farnell
from US$0.23
|
54,580
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compatible with I2C bus modes: 400 kHz 100 kHz |
400 kHz |
100 kHz |
Memory array: 8 Kbit (1 Kbyte) of EEPROM Page size: 16 byte |
8 Kbit (1 Kbyte) of EEPROM |
Page size: 16 byte |
Single supply voltage: M24C08-W: 2.5 V to 5.5 V M24C08-R: 1.8 V to 5.5 V M24C08-F: 1.7 V to 5.5 V (full temperature range) and 1.6 V to 1.7 V (limited temperature range) |
M24C08-W: 2.5 V to 5.5 V |
M24C08-R: 1.8 V to 5.5 V |
M24C08-F: 1.7 V to 5.5 V (full temperature range) and 1.6 V to 1.7 V (limited temperature range) |
Write: Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Operating temperature range: from -40 °C up to +85 °C |
from -40 °C up to +85 °C |
Random and sequential Read modes |
Write protect of the whole memory array |
Enhanced ESD/Latch-Up protection |
More than 4 million Write cycles |
More than 200-years data retention |
Packages RoHS compliant and halogen-free(ECOPACK2®) |
RoHS compliant and halogen-free(ECOPACK2®) |
Product Specifications |
---|
DS9362 8-Kbit serial I²C bus EEPROM |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Errata Sheets |
---|
ES0390 M24C08-F package mechanical data modifications |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
EEPROM, 8KBIT, I2C, 400KHZ, WLCSP-4 | element14 |
Eeprom, 8Kbit, I2C, 400Khz, Wlcsp-4 | Newark Electronics |
8Kb (1K x 8) Iâ–“C 400kHz 900ns Surface Mount EEPROM Memory IC - WLCSP-4 | Future Electronics |
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R | EBV Elektronik |
ST M24C08-FCT6TP/T | RS |
Where can I find additional details, specifications and documents for a M24C08-FCT6TP/T?
Additional datasheets, footprints and schematics for M24C08-FCT6TP/T are listed on our Part Details page. You can also find images and similar parts to M24C08-FCT6TP/T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C08-FCT6TP/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C08-FCT6TP/T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C08-FCT6TP/T fall under?
The M24C08-FCT6TP/T is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24C08-FCT6TP/T when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C08-FCT6TP/T you can contact the distributor directly for product support, shipping queries etc.
Is the M24C08-FCT6TP/T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24C08-FCT6TP/T have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for M24C08-FCT6TP/T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C08-FCT6TP/T often in real-time on the comparison pages.
What if I can't find stock of M24C08-FCT6TP/T?
You can fill out our help required form which you can use to request a quote for M24C08-FCT6TP/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.