Status: | Unknown |
---|---|
Series: | M24308 Series |
RoHS: | Unknown |
Prices starting from US$4.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.76
|
No stock
|
Buy Now | |
Electro Enterprises
from US$4.40
|
8,162
in stock
|
Buy Now | |
PEI-Genesis
from US$18.68
|
1,967
in stock
|
Buy Now | |
element14
from US$10.77
|
1,146
in stock
|
Buy Now | |
Farnell
from US$10.26
|
1,146
in stock
|
Buy Now | |
Newark Electronics
from US$10.43
|
1,107
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.28
|
600
in stock
|
Buy Now | |
TTI Europe
from US$6.25
|
554
in stock
|
Buy Now | |
Heilind Electronics
from US$9.73
|
200
in stock
|
Buy Now | |
RS Americas
from US$59.89
|
62
in stock
|
Buy Now | |
Avnet America
from US$5.27
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | M24308 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
DEMAM9P | PEI-Genesis |
connector d-subminiature crimp and pokeplug 9 pin contact(included) | Cinch M24308/4-1F | RS Americas |
Status: | Unknown |
---|---|
Series: | D*MA Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | D*MA Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
D-SUB CONN, PLUG, 9POS, CRIMP | element14 |
D-Sub Conn, Plug, 9Pos, Crimp | Newark Electronics |
Mil Spec 9 P D-Sub Plug Male Pins | RS |
Conn D Subminiature Plug 9 POS DE Shell Size 2.77mm Crimp ST Cable Mount/Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
AMPLIMITE,ASY,PLUG,STD,109,1 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Status: | Unknown |
---|---|
Series: | MIL-C-24308 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | MIL-C-24308 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M24308/4-1F?
Additional datasheets, footprints and schematics for M24308/4-1F are listed on our Part Details page. You can also find images and similar parts to M24308/4-1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24308/4-1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24308/4-1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24308/4-1F fall under?
The M24308/4-1F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to M24308/4-1F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24308/4-1F you can contact the distributor directly for product support, shipping queries etc.
Is the M24308/4-1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24308/4-1F have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, element14, Farnell and Newark Electronics have stock available or on a lead time for M24308/4-1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24308/4-1F often in real-time on the comparison pages.
What if I can't find stock of M24308/4-1F?
You can fill out our help required form which you can use to request a quote for M24308/4-1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.