Status: | Unknown |
---|---|
Series: | M24308 Series |
RoHS: | Unknown |
Prices starting from US$16.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.47
|
44
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.25
|
732
in stock
|
Buy Now | |
Electro Enterprises
from US$16.30
|
602
in stock
|
Buy Now | |
Heilind Electronics
from US$34.25
|
244
in stock
|
Buy Now | |
PEI-Genesis
from US$63.42
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$45.33
|
104
in stock
|
Buy Now | |
TTI Europe
from US$38.67
|
95
in stock
|
Buy Now | |
element14
from US$71.27
|
18
in stock
|
Buy Now | |
Farnell
from US$91.87
|
18
in stock
|
Buy Now | |
RS Americas
from US$101.50
|
16
in stock
|
Buy Now | |
Avnet America
from US$35.35
|
6
in stock
|
Buy Now |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | M24308 Series |
Connector Body Material | Metal Body |
DSUB 50 F CRIMP G50 CAD | PEI-Genesis |
Connector d-subminiature crimp and pokereceptacle 50 socket contacts(included) | Cinch M24308/2-5F | RS Americas |
Status: | Unknown |
---|---|
Series: | M2000 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Socket |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | M2000 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
RoHS Compliant | No |
Mil Spec 50 P D-Sub Rcpt Female Sockets | RS |
Conn D Subminiature Receptacle 50 POS DD Shell Size 2.77mm Crimp ST Cable Mount/Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Status: | Unknown |
---|---|
Series: | MIL-DTL-24308 Series |
RoHS: | Unknown |
D Sub Connector Type | Standard |
---|---|
Gender | Receptacle |
Product Range | MIL-DTL-24308 Series |
No. of Contacts | 50Contacts |
D Sub Shell Size | DD |
Contact Termination Type | Crimp |
Contact Material | Copper Alloy |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M24308/2-5F?
Additional datasheets, footprints and schematics for M24308/2-5F are listed on our Part Details page. You can also find images and similar parts to M24308/2-5F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24308/2-5F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24308/2-5F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24308/2-5F fall under?
The M24308/2-5F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to M24308/2-5F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24308/2-5F you can contact the distributor directly for product support, shipping queries etc.
Is the M24308/2-5F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24308/2-5F have stock available?
Authorised distributors including Heilind Electronics Asia, Electro Enterprises, Heilind Electronics, PEI-Genesis and Newark Electronics have stock available or on a lead time for M24308/2-5F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24308/2-5F often in real-time on the comparison pages.
What if I can't find stock of M24308/2-5F?
You can fill out our help required form which you can use to request a quote for M24308/2-5F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.