Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.48
|
22
in stock
|
Buy Now | |
PEI-Genesis
from US$7.00
|
2,469
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.01
|
126
in stock
|
Buy Now | |
Electro Enterprises
from US$10.02
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$18.01
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$21.58
|
-
|
Buy Now | |
Avnet America
from US$11.50
|
-
|
Buy Now | |
RS Americas
from US$21.81
|
-
|
Buy Now | |
element14
from US$12.08
|
-
|
Buy Now | |
Farnell
from US$13.54
|
-
|
Buy Now |
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | MIL-DTL-24308 Series |
RoHS: | Unknown |
D Sub Connector Type | Standard |
---|---|
Gender | Plug |
Product Range | MIL-DTL-24308 Series |
No. of Contacts | 15Contacts |
D Sub Shell Size | DA |
Contact Termination Type | Solder |
Connector Mounting | Through Hole Mount |
RoHS Compliant | No |
D SUB 15 PLUG, STRAIGHT PCB ,50 AU , CAD, MIL QUAL | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | MIL-DTL-24308 Series |
RoHS: | Unknown |
D Sub Connector Type | Standard |
---|---|
Gender | Plug |
Product Range | MIL-DTL-24308 Series |
No. of Contacts | 15Contacts |
D Sub Shell Size | DA |
Contact Termination Type | Solder |
Connector Mounting | Through Hole Mount |
RoHS Compliant | No |
D-Sub 15 PIN PCB Cad | PEI-Genesis |
M24308248F | Heilind Electronics Asia |
Mil Spec DSUB PLUG 15POS PNL MNT SLD | RS |
Where can I find additional details, specifications and documents for a M24308/24-8F?
Additional datasheets, footprints and schematics for M24308/24-8F are listed on our Part Details page. You can also find images and similar parts to M24308/24-8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24308/24-8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24308/24-8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24308/24-8F fall under?
The M24308/24-8F is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to M24308/24-8F when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24308/24-8F you can contact the distributor directly for product support, shipping queries etc.
Is the M24308/24-8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24308/24-8F have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Electro Enterprises, Heilind Electronics and RS have stock available or on a lead time for M24308/24-8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24308/24-8F often in real-time on the comparison pages.
What if I can't find stock of M24308/24-8F?
You can fill out our help required form which you can use to request a quote for M24308/24-8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.