Status: | Unknown |
---|---|
Series: | M24308 Series |
RoHS: | Unknown |
Prices starting from US$11.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.19
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.81
|
321
in stock
|
Buy Now | |
Newark Electronics
from US$30.06
|
230
in stock
|
Buy Now | |
PEI-Genesis
from US$11.34
|
119
in stock
|
Buy Now | |
TTI Europe
from US$11.66
|
118
in stock
|
Buy Now | |
Heilind Electronics
from US$18.58
|
107
in stock
|
Buy Now | |
RS Americas
from US$35.85
|
21
in stock
|
Buy Now | |
Electro Enterprises
-
|
1,205
in stock
|
Buy Now | |
Avnet America
from US$20.53
|
-
|
Buy Now | |
element14
from US$34.57
|
-
|
Buy Now | |
Farnell
from US$34.33
|
-
|
Buy Now |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | M24308 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector d-subminiature crimp and pokereceptacle contacts included 25 position | Cinch M24308/2-3F | RS Americas |
D SUB CONN, RCPT, 25POS, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | D*MA Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | D*MA Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
D-Sub Conn, Rcpt, 25Pos, Crimp | Newark Electronics |
DSUB 25 S CRIMP G50 YLW CAD | PEI-Genesis |
Mil Spec 25 P D-Sub Rcpt Female Sockets | RS |
D Sub Connector, 25 Contacts, Receptacle, DB, Steel Body, Crimp | Avnet America |
Status: | Unknown |
---|---|
Series: | D*MAM Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | D*MAM Series |
Connector Body Material | Steel Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
RECEPT ASSY,25 POSN,AMPLIMITE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Where can I find additional details, specifications and documents for a M24308/2-3F?
Additional datasheets, footprints and schematics for M24308/2-3F are listed on our Part Details page. You can also find images and similar parts to M24308/2-3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24308/2-3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24308/2-3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24308/2-3F fall under?
The M24308/2-3F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to M24308/2-3F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24308/2-3F you can contact the distributor directly for product support, shipping queries etc.
Is the M24308/2-3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24308/2-3F have stock available?
Authorised distributors including Heilind Electronics Asia, Newark Electronics, PEI-Genesis, TTI Europe and Heilind Electronics have stock available or on a lead time for M24308/2-3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24308/2-3F often in real-time on the comparison pages.
What if I can't find stock of M24308/2-3F?
You can fill out our help required form which you can use to request a quote for M24308/2-3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.