Status: | Unknown |
---|---|
Series: | M24308 Series |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.57
|
40
in stock
|
Buy Now | |
TTI Europe
from US$9.31
|
816
in stock
|
Buy Now | |
PEI-Genesis
from US$6.92
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$19.06
|
412
in stock
|
Buy Now | |
Farnell
from US$20.29
|
95
in stock
|
Buy Now | |
element14
from US$17.73
|
65
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.00
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$17.00
|
1
in stock
|
Buy Now | |
Electro Enterprises
-
|
2,009
in stock
|
Buy Now | |
RS Americas
from US$19.46
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DA |
Product Range | M24308 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | D*MA Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DA |
Product Range | D*MA Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
DSUB 15 S CRIMP G50 YLW CAD | PEI-Genesis |
D-Sub Conn, Rcpt, 15Pos, Crimp | Newark Electronics |
Mil Spec 15 P D-Sub Rcpt Female Sockets | RS |
M2430822F | Heilind Electronics Asia |
D Sub Connector, 15 Contacts, Receptacle, DA, Steel Body, Crimp | Avnet America |
Status: | Unknown |
---|---|
Series: | D*MAM Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DA |
Product Range | D*MAM Series |
Connector Body Material | Steel Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
DSUB A15S CRIMP:REC+SKTS | TTI Europe |
Where can I find additional details, specifications and documents for a M24308/2-2F?
Additional datasheets, footprints and schematics for M24308/2-2F are listed on our Part Details page. You can also find images and similar parts to M24308/2-2F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24308/2-2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24308/2-2F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24308/2-2F fall under?
The M24308/2-2F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to M24308/2-2F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24308/2-2F you can contact the distributor directly for product support, shipping queries etc.
Is the M24308/2-2F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24308/2-2F have stock available?
Authorised distributors including TTI Europe, PEI-Genesis, Newark Electronics, Farnell and element14 have stock available or on a lead time for M24308/2-2F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24308/2-2F often in real-time on the comparison pages.
What if I can't find stock of M24308/2-2F?
You can fill out our help required form which you can use to request a quote for M24308/2-2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.