Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 34AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.09mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
M22759/32 wire 22 AWG white 100m | RS |
HOOK-UP WIRE, 22AWG, WHITE, 100M | element14 |
22759/32-22-9 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | ETFE |
---|---|
Jacket Color | White |
Wire Gauge | 22AWG |
No. of Max Strands x Strand Size | 19 x 34AWG |
Voltage Rating | 600V |
RoHS Compliant | Yes |
Hook-Up Wire, 22Awg, White, Per Ft | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M22759/32-22-9?
Additional datasheets, footprints and schematics for M22759/32-22-9 are listed on our Part Details page. You can also find images and similar parts to M22759/32-22-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22759/32-22-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22759/32-22-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22759/32-22-9 fall under?
The M22759/32-22-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to M22759/32-22-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22759/32-22-9 you can contact the distributor directly for product support, shipping queries etc.
Is the M22759/32-22-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22759/32-22-9 have stock available?
Authorised distributors including WireMasters, Electro Enterprises, RS, Newark Electronics and element14 have stock available or on a lead time for M22759/32-22-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22759/32-22-9 often in real-time on the comparison pages.
What if I can't find stock of M22759/32-22-9?
You can fill out our help required form which you can use to request a quote for M22759/32-22-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.