Status: | Unknown |
---|---|
Series: | M22 Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | - |
Contact Current Max | - |
Switch Terminals | - |
Product Range | M22 Series |
Angle of Throw | 40° |
Key Operated Selector Switch, 2Pos | Newark Electronics |
Key Switch Operator, 22mm, Two-Position, Maintained, Silver, RMQ-Titan Series | Eaton - Cutler Hammer M22-WRS-MS7 | RS Americas |
Where can I find additional details, specifications and documents for a M22-WRS-MS7?
Additional datasheets, footprints and schematics for M22-WRS-MS7 are listed on our Part Details page. You can also find images and similar parts to M22-WRS-MS7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-WRS-MS7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-WRS-MS7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-WRS-MS7 fall under?
The M22-WRS-MS7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22-WRS-MS7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-WRS-MS7 you can contact the distributor directly for product support, shipping queries etc.
Is the M22-WRS-MS7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-WRS-MS7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for M22-WRS-MS7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-WRS-MS7 often in real-time on the comparison pages.
What if I can't find stock of M22-WRS-MS7?
You can fill out our help required form which you can use to request a quote for M22-WRS-MS7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.