Status: | Unknown |
---|---|
Series: | M22 Series |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
IP Rating | IP67, IP69K |
Product Range | M22 Series |
Material | Polycarbonate |
Switch Features | 3 Element |
RoHS Compliant | Yes |
Control Station | Newark Electronics |
Control Station, 3 Button, FORWARD, STOP, REVERSE, Polycarb, NEMA13, M22 Series | Eaton - Cutler Hammer M22-C3-M5V | RS Americas |
Where can I find additional details, specifications and documents for a M22-C3-M5V?
Additional datasheets, footprints and schematics for M22-C3-M5V are listed on our Part Details page. You can also find images and similar parts to M22-C3-M5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-C3-M5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-C3-M5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-C3-M5V fall under?
The M22-C3-M5V is listed under Automation & Process Control > Control Gear & Switch Gear > Control Station Switches.
Can I view similar or alternative parts?
You can view similar parts to M22-C3-M5V when available in the Control Station Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-C3-M5V you can contact the distributor directly for product support, shipping queries etc.
Is the M22-C3-M5V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M22-C3-M5V have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for M22-C3-M5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-C3-M5V often in real-time on the comparison pages.
What if I can't find stock of M22-C3-M5V?
You can fill out our help required form which you can use to request a quote for M22-C3-M5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.