Status: | Unknown |
---|---|
Series: | M22 Series |
RoHS: | Unknown |
Contact Configuration | SPDT-1NO SPDT-NC |
---|---|
No. of Positions | - |
IP Rating | IP67 IP69K |
Switch Case | - |
Product Range | M22 Series |
Actuator / Cap Colour | Red |
Actuator Diameter | 40mm |
Size | 40mm |
Status: | Unknown |
---|---|
Series: | M22 Series |
RoHS: | Compliant |
Contact Configuration | SPDT-1NO, SPDT-NC |
---|---|
IP Rating | IP67, IP69K |
Product Range | M22 Series |
Actuator / Cap Colour | Red |
Actuator Diameter | 40mm |
Size | 40mm |
RoHS Compliant | Yes |
Control Station, Emergency Stop, 1 Button, Polycarbonate, NEMA13, M22 Series | Eaton - Cutler Hammer M22-C1-M2H | RS Americas |
1 Element Emergency Stop Control Station | Newark Electronics |
Where can I find additional details, specifications and documents for a M22-C1-M2H?
Additional datasheets, footprints and schematics for M22-C1-M2H are listed on our Part Details page. You can also find images and similar parts to M22-C1-M2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-C1-M2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-C1-M2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-C1-M2H fall under?
The M22-C1-M2H is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to M22-C1-M2H when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-C1-M2H you can contact the distributor directly for product support, shipping queries etc.
Is the M22-C1-M2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-C1-M2H have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for M22-C1-M2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-C1-M2H often in real-time on the comparison pages.
What if I can't find stock of M22-C1-M2H?
You can fill out our help required form which you can use to request a quote for M22-C1-M2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.