Status: | Unknown |
---|---|
Series: | M140T01 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | M140T01 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 210gf |
SVHC | No SVHC (07-Jul-2017) |
Contact Current @ Contact Voltage AC Max | 5A |
Contact Current @ Contact Voltage AC Min | 3A |
Contact Current AC Max | 5A |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Min | 125V |
External Depth | 6.4mm |
External Width | 19.8mm |
Height | 10.6mm |
Insulation Resistance | 100Mohm |
No. of Mechanical Operations | 1000000 |
Operating Force | 2.06N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Pre-travel | 1.1mm |
Switch Case | PBT (Polybutylene Terephthalate) |
Switch Operation | Off-On |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
MICROSWITCH, SPDT, 5A, BUTTON | Farnell |
Where can I find additional details, specifications and documents for a M140T01-AD0500A?
Additional datasheets, footprints and schematics for M140T01-AD0500A are listed on our Part Details page. You can also find images and similar parts to M140T01-AD0500A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M140T01-AD0500A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M140T01-AD0500A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M140T01-AD0500A fall under?
The M140T01-AD0500A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M140T01-AD0500A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M140T01-AD0500A you can contact the distributor directly for product support, shipping queries etc.
Is the M140T01-AD0500A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M140T01-AD0500A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for M140T01-AD0500A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M140T01-AD0500A often in real-time on the comparison pages.
What if I can't find stock of M140T01-AD0500A?
You can fill out our help required form which you can use to request a quote for M140T01-AD0500A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.