Status: | Unknown |
---|---|
Series: | Metric M Series |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M12 |
Cable Diameter Min | 3mm |
Cable Diameter Max | 6.5mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
IP / NEMA Rating | IP65 |
Product Range | Metric M Series |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max - Imperial | 0.256" |
Cable Diameter Max - Metric | 6.5mm |
Cable Diameter Min - Imperial | 0.118" |
Cable Diameter Min - Metric | 3mm |
For Use With | Cable |
Thread Length | 8mm |
Gland, M12, 3-6.5Mm, Pk10 | Newark Electronics |
Where can I find additional details, specifications and documents for a M12DB?
Additional datasheets, footprints and schematics for M12DB are listed on our Part Details page. You can also find images and similar parts to M12DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M12DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M12DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M12DB fall under?
The M12DB is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to M12DB when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M12DB you can contact the distributor directly for product support, shipping queries etc.
Is the M12DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M12DB have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for M12DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M12DB often in real-time on the comparison pages.
What if I can't find stock of M12DB?
You can fill out our help required form which you can use to request a quote for M12DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.