Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.20
|
5,987
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
1,724
in stock
|
Buy Now | |
Sager
from US$4.23
|
1,319
in stock
|
Buy Now | |
element14
from US$5.42
|
1,135
in stock
|
Buy Now | |
RS Americas
from US$6.57
|
1,066
in stock
|
Buy Now | |
Farnell
from US$8.45
|
1,001
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.60
|
331
in stock
|
Buy Now | |
Rapid Electronics
from US$6.37
|
225
in stock
|
Buy Now | |
Chip One Stop
from US$4.82
|
225
in stock
|
Buy Now | |
Avnet America
from US$4.22
|
-
|
Buy Now |
For Use With | Ebm Papst Axial Fans |
---|---|
Fan Frame Size | 119mm |
Fixing Centres | 104.8mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Metal Finger Guard, 119mm | RS |
Finger Guard | Newark Electronics |
Fan Accessories Metal Finger Guard for 4000/9000 Series | Sager |
FAN GUARD, 119MM, STEEL | element14 |
Finger Guard, Metal, 8 Rings, For Use with 119 mm 4000/9000 Series Axial Fans | ebm-papst LZ30-4 | RS Americas |
Guard | Transfer Multisort Elektronik |
Metal Finger Guard for 4000/9000 Series | Rapid Electronics |
Thrml Mgmt Access Finger Guard 119mm Steel Wire | Avnet America |
Where can I find additional details, specifications and documents for a LZ30-4?
Additional datasheets, footprints and schematics for LZ30-4 are listed on our Part Details page. You can also find images and similar parts to LZ30-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ30-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ30-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ30-4 fall under?
The LZ30-4 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to LZ30-4 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ30-4 you can contact the distributor directly for product support, shipping queries etc.
Is the LZ30-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ30-4 have stock available?
Authorised distributors including RS, Newark Electronics, Sager, element14 and RS Americas have stock available or on a lead time for LZ30-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ30-4 often in real-time on the comparison pages.
What if I can't find stock of LZ30-4?
You can fill out our help required form which you can use to request a quote for LZ30-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.