LZ2H6X5FU Schneider Electric Parts by Schneider Electric

DOL MOTOR STARTER 3-PH 3KW 500VAC

Status: Unknown
Series: TeSys H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$166.51

Distributor Stock
Logo for RS
RS
from US$175.28
No stock
Buy Now
Logo for element14
element14
from US$166.51
-
Buy Now
Logo for Farnell
Farnell
from US$175.28
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 500VAC
No. of Phases Three Phase
Power Rating 3kW
Current Rating 9A
Product Range TeSys H Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

TeSys H Rev 6.5A 110-230VAC | RS
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC | Farnell
Dol Motor Starter, 3-Ph, 3Kw, 500Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LZ2H6X5FU?

Additional datasheets, footprints and schematics for LZ2H6X5FU are listed on our Part Details page. You can also find images and similar parts to LZ2H6X5FU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LZ2H6X5FU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ2H6X5FU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LZ2H6X5FU fall under?

The LZ2H6X5FU is listed under Schneider Electric Parts.

Can I view similar or alternative parts?

You can view similar parts to LZ2H6X5FU when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LZ2H6X5FU you can contact the distributor directly for product support, shipping queries etc.

Is the LZ2H6X5FU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LZ2H6X5FU have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LZ2H6X5FU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LZ2H6X5FU often in real-time on the comparison pages.

What if I can't find stock of LZ2H6X5FU?

You can fill out our help required form which you can use to request a quote for LZ2H6X5FU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay