Status: | Unknown |
---|---|
Series: | TeSys H Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 500VAC |
No. of Phases | Three Phase |
Power Rating | 3kW |
Current Rating | 9A |
Product Range | TeSys H Series |
SVHC | No SVHC (15-Jan-2018) |
TeSys H 6.5A 24VDC Push | RS |
Dol Motor Starter, 3-Ph, 3Kw, 500Vac | Newark Electronics |
Starter TeSys H 3kW-400V control 24VDC Spring | Schneider Electric LZ1H6X53BD | RS Americas |
DOL MOTOR STARTER, 3-PH, 3KW, 500VAC | element14 |
Where can I find additional details, specifications and documents for a LZ1H6X53BD?
Additional datasheets, footprints and schematics for LZ1H6X53BD are listed on our Part Details page. You can also find images and similar parts to LZ1H6X53BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZ1H6X53BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZ1H6X53BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZ1H6X53BD fall under?
The LZ1H6X53BD is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LZ1H6X53BD when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZ1H6X53BD you can contact the distributor directly for product support, shipping queries etc.
Is the LZ1H6X53BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LZ1H6X53BD have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LZ1H6X53BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZ1H6X53BD often in real-time on the comparison pages.
What if I can't find stock of LZ1H6X53BD?
You can fill out our help required form which you can use to request a quote for LZ1H6X53BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.