Status: | Unknown |
---|---|
Series: | LUXEON Rebel Series |
RoHS: | Unknown |
COB Colour | Blue |
---|---|
Color Rendering Index Max | - |
Power Rating | 520mW |
Luminous Flux @ Test | - |
Forward Current @ Test | 700mA |
Viewing Angle | 125° |
Forward Voltage VF Typ | 3.25V |
Nominal CCT (K) | - |
COB Length | 4.61mm |
COB Width | 3.17mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | Power LED Lens |
Lens Shape | Dome |
Height | 2.1mm |
Product Range | LUXEON Rebel Series |
SVHC | No SVHC (07-Jul-2017) |
Forward Current If Max | 1A |
Forward Voltage @ Test | 3.25V |
LED Colour | Blue |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Power @ Test | 2.3W |
Wavelength Typ | 447.5nm |
REBEL ROYAL-BLUE 440NM - 460NM | Farnell |
High Brightness Led, Luxeon Series, 447.5 Nm, Royal Blue, 350 Ma Rohs Compliant: Yes |Lumileds LXML-PR01-0500 | Newark Electronics |
LED Uni-Color Blue 520mW 447.5nm Chip LED 3-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXML-PR01-0500?
Additional datasheets, footprints and schematics for LXML-PR01-0500 are listed on our Part Details page. You can also find images and similar parts to LXML-PR01-0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXML-PR01-0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXML-PR01-0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXML-PR01-0500 fall under?
The LXML-PR01-0500 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXML-PR01-0500 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXML-PR01-0500 you can contact the distributor directly for product support, shipping queries etc.
Is the LXML-PR01-0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXML-PR01-0500 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for LXML-PR01-0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXML-PR01-0500 often in real-time on the comparison pages.
What if I can't find stock of LXML-PR01-0500?
You can fill out our help required form which you can use to request a quote for LXML-PR01-0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.