Single Color COB LEDs
Parts from Single Color COB LEDs Category

High Brightness LED, LUXEON Series, 447.5 nm, Royal Blue, 350 mA RoHS Compliant: Yes
High Brightness LED, LUXEON Rebel Series, 627 nm, Red, 90 lm, 700 mA RoHS Compliant: Yes

HIGH BRIGHTNESS LED, ULTRA VIOLET, 90W, FULL REEL; COB Color:Ultraviolet; Colour Rendering Index Max:-; Power Rating:90W; Luminous Flux @ Test:-; Forward Current @ Test:700mA; Viewing Angle:95°; Forward Voltage VF Typ:22V RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, BLUE, 38LM; COB Color:Blue; Colour Rendering Index Max:-; Power Rating:22mW; Luminous Flux @ Test:18.1lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:3.3V; Nominal CCT (K):- RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, BLUE, 48LM; COB Color:Blue; Colour Rendering Index Max:-; Power Rating:28mW; Luminous Flux @ Test:23.5lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:3.4V; Nominal CCT (K):- RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED, 85LM; COB Color:Red; Colour Rendering Index Max:-; Power Rating:46mW; Luminous Flux @ Test:40lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:3.6V; Nominal CCT (K):- RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED ORANGE, 100LM; COB Color:Red Orange; Colour Rendering Index Max:-; Power Rating:56mW; Luminous Flux @ Test:50lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:3.6V; Lens Shape:DomeRoHS Compliant: Yes

LED, HIGH BRIGHTNESS, GREEN, 145LM; COB Color:Green; Colour Rendering Index Max:-; Power Rating:88mW; Luminous Flux @ Test:80lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:2.9V; Nominal CCT (K):- RoHS Compliant: Yes

LED, AMBER, 75LM, SMD; COB Color:Amber; Colour Rendering Index Max:-; Power Rating:110mW; Luminous Flux @ Test:70lm; Forward Current @ Test:350mA; Viewing Angle:160°; Forward Voltage VF Typ:3.05V; Nominal CCT (K):-; COB Length:4.61mm

REBEL GREEN 520NM - 550NM; COB Color:Green; Colour Rendering Index Max:-; Power Rating:95mW; Luminous Flux @ Test:90lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:2.9V; Nominal CCT (K):-; Lens Shape:DomeRoHS Compliant: Yes

REBEL GREEN 520NM - 550NM; COB Color:Green; Colour Rendering Index Max:-; Power Rating:102mW; Luminous Flux @ Test:100lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:2.9V; Nominal CCT (K):-; Height:2.1mm RoHS Compliant: Yes


REBEL RED-ORANGE 613.5NM - 620.5NM; COB Color:Red Orange; Colour Rendering Index Max:-; Power Rating:67mW; Luminous Flux @ Test:60lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:2.1V; Nominal CCT (K):- RoHS Compliant: Yes

REBEL RED-ORANGE 613.5NM - 620.5NM; COB Color:Red Orange; Colour Rendering Index Max:-; Power Rating:72mW; Luminous Flux @ Test:70lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:2.1V; Nominal CCT (K):- RoHS Compliant: Yes

High Brightness LED, LUXEON Rebel Series, 470 nm, Blue, 58 lm, 700 mA RoHS Compliant: Yes