Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Buzzer |
---|---|
Tones | Continuous |
Supply Voltage Min | 12V |
Supply Voltage Max | 24V |
Operating Current Max | 20mA |
Sound Level SPL | 80dB |
Resonant Frequency | 2kHz |
Accessory Type | Buzzer |
RoHS Compliant | Yes |
BUZZER | IDEC Corporation LW1Z-1X4 | RS Americas |
22Mm-Lw Series | Newark Electronics |
Switch Bezels / Switch Caps BUZZER | Sager |
Where can I find additional details, specifications and documents for a LW1Z-1X4?
Additional datasheets, footprints and schematics for LW1Z-1X4 are listed on our Part Details page. You can also find images and similar parts to LW1Z-1X4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LW1Z-1X4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LW1Z-1X4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LW1Z-1X4 fall under?
The LW1Z-1X4 is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to LW1Z-1X4 when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LW1Z-1X4 you can contact the distributor directly for product support, shipping queries etc.
Is the LW1Z-1X4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LW1Z-1X4 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for LW1Z-1X4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LW1Z-1X4 often in real-time on the comparison pages.
What if I can't find stock of LW1Z-1X4?
You can fill out our help required form which you can use to request a quote for LW1Z-1X4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.