Status: | Unknown |
---|---|
Series: | LVR05 Series |
RoHS: | Unknown |
Resistance | 0.005ohm |
---|---|
Product Range | LVR05 Series |
Power Rating | 5W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 1000ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 8.38mm |
Body Length | 23.5mm |
Insulation Resistance | 10000Mohm |
Lead Diameter | 1.02mm |
No. of Pins | 2Pins |
Operating Temperature Max | 275°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +275°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 1000ppm/°C |
Temperature Coeff. - | 1000ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating | 160mV |
Weight | 5g |
RESISTOR, PRECISION, 0.005 OHM 1% | Farnell |
Resistor, 5 Milliohms, � 1%, 5 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a LVR055L000FE73?
Additional datasheets, footprints and schematics for LVR055L000FE73 are listed on our Part Details page. You can also find images and similar parts to LVR055L000FE73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVR055L000FE73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVR055L000FE73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVR055L000FE73 fall under?
The LVR055L000FE73 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LVR055L000FE73 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVR055L000FE73 you can contact the distributor directly for product support, shipping queries etc.
Is the LVR055L000FE73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVR055L000FE73 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for LVR055L000FE73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVR055L000FE73 often in real-time on the comparison pages.
What if I can't find stock of LVR055L000FE73?
You can fill out our help required form which you can use to request a quote for LVR055L000FE73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.