Status: | Unknown |
---|---|
Series: | LVB2560 |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
973
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
973
in stock
|
Buy Now | |
element14
from US$2.94
|
973
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
960
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
Avnet Asia
from US$6.25
|
-
|
Buy Now | |
TTI Europe
from US$2.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL recognition file number E54214, Vol. 1 |
Thin single in-Iine package |
Oxide planar chip junction |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for switching power supply, home appliances and white-goods applications specially for telecom power supply, high efficiency desktop PC and server SMPS. |
Datasheet |
---|
LVB2560 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Bridge Rectifier, 1Ph, 600V, Sip-4 Rohs Compliant: Yes |Vishay LVB2560-M3/45 | Newark Electronics |
BRIDGE RECTIFIER, 1PH, 600V, SIP-4 | element14 |
LVB2560 Series 600 V 25 A Single Phase Single In-Line Bridge Rectifier - GSIB-5S | Future Electronics |
Diode Rectifier Bridge Single 600V 3.6A 4-Pin Case GSIB-5S Tube | Avnet America |
25A 600V BR GSIB-5S | TTI Europe |
Where can I find additional details, specifications and documents for a LVB2560-M3/45?
Additional datasheets, footprints and schematics for LVB2560-M3/45 are listed on our Part Details page. You can also find images and similar parts to LVB2560-M3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVB2560-M3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVB2560-M3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVB2560-M3/45 fall under?
The LVB2560-M3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to LVB2560-M3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVB2560-M3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the LVB2560-M3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVB2560-M3/45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LVB2560-M3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVB2560-M3/45 often in real-time on the comparison pages.
What if I can't find stock of LVB2560-M3/45?
You can fill out our help required form which you can use to request a quote for LVB2560-M3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.