Status: | Unknown |
---|---|
Series: | LVB1560 |
RoHS: | Unknown |
Prices starting from US$1.03
UL recognition file number E54214, Vol. 1 |
Thin single in-Iine package |
Oxide planar chip junction |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for switching power supply, home appliances and white-goods applications specially for telecom power supply, high efficiency desktop PC and server SMPS. |
Datasheet |
---|
LVB1560 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier, Single Phase, 15A, 600V, Gsib-5S | Newark Electronics |
LVB1560 Series 600 V 15 A Single Phase Single In-Line Bridge Rectifier - GSIB-5S | Future Electronics |
Diode Rectifier Bridge Single 600V 3.6A 4-Pin Case GSIB-5S Tube | Avnet America |
15A 600V BR GSIB-5S | TTI Europe |
Where can I find additional details, specifications and documents for a LVB1560-M3/45?
Additional datasheets, footprints and schematics for LVB1560-M3/45 are listed on our Part Details page. You can also find images and similar parts to LVB1560-M3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVB1560-M3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVB1560-M3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVB1560-M3/45 fall under?
The LVB1560-M3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to LVB1560-M3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVB1560-M3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the LVB1560-M3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVB1560-M3/45 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for LVB1560-M3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVB1560-M3/45 often in real-time on the comparison pages.
What if I can't find stock of LVB1560-M3/45?
You can fill out our help required form which you can use to request a quote for LVB1560-M3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.