Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | 20V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 16V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Motor Driver, 3P Bldc, 2A, Tssop-20 | Newark Electronics |
3-Phase Full Wave BLDC Motor Driver 6 to 16V 20-Piin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LV8813G-AH?
Additional datasheets, footprints and schematics for LV8813G-AH are listed on our Part Details page. You can also find images and similar parts to LV8813G-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV8813G-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV8813G-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV8813G-AH fall under?
The LV8813G-AH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV8813G-AH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV8813G-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LV8813G-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV8813G-AH have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for LV8813G-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV8813G-AH often in real-time on the comparison pages.
What if I can't find stock of LV8813G-AH?
You can fill out our help required form which you can use to request a quote for LV8813G-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.