Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | DC Brushed Motor Stepper Motor |
---|---|
Silicon Manufacturer | On Semiconductor |
Kit Application Type | Motor Driver |
Silicon Core Number | LV8548MC-AH |
Kit Contents | Eval Kit LV8548MC-AH Baseboard ONBB4AMGEVB Arduino Micro USB Thumb Drive Screw Driver DC Motor |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL KIT, MOTOR DRIVER, STEPPER | element14 |
LV8548MC DC Motor and Stepper Drive Evaluation Kit | Avnet America |
Where can I find additional details, specifications and documents for a LV8548MCSLDGEVK?
Additional datasheets, footprints and schematics for LV8548MCSLDGEVK are listed on our Part Details page. You can also find images and similar parts to LV8548MCSLDGEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV8548MCSLDGEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV8548MCSLDGEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV8548MCSLDGEVK fall under?
The LV8548MCSLDGEVK is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to LV8548MCSLDGEVK when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV8548MCSLDGEVK you can contact the distributor directly for product support, shipping queries etc.
Is the LV8548MCSLDGEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV8548MCSLDGEVK have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for LV8548MCSLDGEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV8548MCSLDGEVK often in real-time on the comparison pages.
What if I can't find stock of LV8548MCSLDGEVK?
You can fill out our help required form which you can use to request a quote for LV8548MCSLDGEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.