Status: | Unknown |
---|---|
Series: | TeSys Series |
RoHS: | Unknown |
Supply Voltage Min | 110VAC |
---|---|
Supply Voltage Max | 240VAC |
No. of Phases | Single Phase |
Power Rating | 2.2kW |
Current Rating | 12A |
Product Range | TeSys Series |
single phase motor control unit,110-240V | RS |
Single Phase Motor Control Unit, 110-240V | Schneider Electric LUCC12FU | RS Americas |
Advanced Control Unit, 1-Ph, 2.2Kw, 12A Rohs Compliant: Yes |Schneider Electric LUCC12FU | Newark Electronics |
ADVANCED CONTROL UNIT, 1-PH, 2.2KW, 12A | Farnell |
Where can I find additional details, specifications and documents for a LUCC12FU?
Additional datasheets, footprints and schematics for LUCC12FU are listed on our Part Details page. You can also find images and similar parts to LUCC12FU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCC12FU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCC12FU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCC12FU fall under?
The LUCC12FU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCC12FU when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCC12FU you can contact the distributor directly for product support, shipping queries etc.
Is the LUCC12FU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCC12FU have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LUCC12FU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCC12FU often in real-time on the comparison pages.
What if I can't find stock of LUCC12FU?
You can fill out our help required form which you can use to request a quote for LUCC12FU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.