LTO050FR0680FTE3 Resistors by Vishay Intertechnology

RES 0R068 1% 50W TO-220 THICK FILM

Status: Unknown
Series: LTO 50 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.46

Distributor Stock
Logo for Farnell
Farnell
from US$6.99
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.22
-
Buy Now
Logo for element14
element14
from US$5.46
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.068ohm
Product Range LTO 50 Series
Power Rating 50W
Resistance Tolerance ± 1%
Resistor Case Style TO-220
Voltage Rating 250V
Resistor Element Material Thick Film
Temperature Coefficient ± 700ppm/°C
Automotive Qualification Standard -

Alternative Descriptions

LTO50 Series TO-220 Radial Thick Film Resistor 68mOhms +/-1% 50W +/-250ppm/degC | Spectrol / Sfernice / Vishay LTO050FR0680FTE3 | RS Americas
RES, 0R068, 1%, 50W, TO-220, THICK FILM | Farnell
Through Hole Resistor, Lto 50 Series, 0.068 Ohm, 50 W, 1%, 250 V, To-220 Rohs Compliant: Yes |Vishay LTO050FR0680FTE3 | Newark Electronics
Resistor, 68 Milliohms, � 1%, 50 W, TO-220, Thick Film, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTO050FR0680FTE3?

Additional datasheets, footprints and schematics for LTO050FR0680FTE3 are listed on our Part Details page. You can also find images and similar parts to LTO050FR0680FTE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTO050FR0680FTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO050FR0680FTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTO050FR0680FTE3 fall under?

The LTO050FR0680FTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LTO050FR0680FTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTO050FR0680FTE3 you can contact the distributor directly for product support, shipping queries etc.

Is the LTO050FR0680FTE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTO050FR0680FTE3 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LTO050FR0680FTE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTO050FR0680FTE3 often in real-time on the comparison pages.

What if I can't find stock of LTO050FR0680FTE3?

You can fill out our help required form which you can use to request a quote for LTO050FR0680FTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay