Status: | Unknown |
---|---|
Series: | LTO 30 Series |
RoHS: | Unknown |
Resistance | 200ohm |
---|---|
Product Range | LTO 30 Series |
Power Rating | 30W |
Resistance Tolerance | ± 1% |
Resistor Case Style | TO-220 |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
Resistor Mounting | Through Hole |
Lto 30 F 200U 1% Tu50 E3 /Tube |Vishay LTO030F200R0FTE3 | Newark Electronics |
Resistor, 200 Ohm, ± 1%, 30 W, TO-220, Thick Film, Power | Avnet America |
RES, 200R, 1%, 30W, TO-220, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a LTO030F200R0FTE3?
Additional datasheets, footprints and schematics for LTO030F200R0FTE3 are listed on our Part Details page. You can also find images and similar parts to LTO030F200R0FTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTO030F200R0FTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO030F200R0FTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTO030F200R0FTE3 fall under?
The LTO030F200R0FTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LTO030F200R0FTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTO030F200R0FTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the LTO030F200R0FTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTO030F200R0FTE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LTO030F200R0FTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTO030F200R0FTE3 often in real-time on the comparison pages.
What if I can't find stock of LTO030F200R0FTE3?
You can fill out our help required form which you can use to request a quote for LTO030F200R0FTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.