Status: | Production |
---|---|
Series: | LTM4648 |
RoHS: | Unknown |
10A DC Output Current |
Input Voltage Range: 2.375V to 5.5V |
Output Voltage Range: 0.6V to 5V |
No Heat Sink or Current Derating Up to 85°C Ambient Temperature |
±1.5% Maximum Total DC Output Error |
Multiphase Operation with Current Sharing |
Remote Sense Amplifier |
Built-In Temperature Monitor |
Selectable Pulse-Skipping Mode/Burst Mode® Operation for High Efficiency at Light Load |
Soft-Start/Voltage Tracking |
Protection: Output Overvoltage and Overcurrent Foldback |
See LTM4649 for Up to 16VIN Operation |
9mm × 15mm × 4.92mm BGA Package |
L VIN, 10A Buck µModule Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 68Pins |
Output Current | 10A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
Switching Frequency | 450kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM4648IY#PBF?
Additional datasheets, footprints and schematics for LTM4648IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4648IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4648IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4648IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4648IY#PBF fall under?
The LTM4648IY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4648IY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4648IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4648IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4648IY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM4648IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4648IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4648IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4648IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.