Status: | Production |
---|---|
Series: | LTC7812 |
RoHS: | Compliant |
Synchronous Boost and Buck Controllers |
When Cascaded, Allows VIN Above, Below or Equal to Regulated VOUT |
Output Remains in Regulation Through Input Dips (e.g., Cold Crank) Down to 2.5V |
Wide Bias Input Voltage Range: 4.5V to 38V |
Low Input and Output Ripple |
Low EMI |
Fast Output Transient Response |
High Light Load Efficiency |
Low Operating IQ: 33μA (Both Channels On) |
Low Operating IQ: 28μA (Buck Channel On) |
RSENSE or Lossless DCR Current Sensing |
Buck Output Voltage Range: 0.8V ≤ VOUT ≤ 24V |
Boost Output Voltage Up to 60V |
Phase-Lockable Frequency (75kHz to 850kHz) |
Small 32-Pin 5mm × 5mm QFN Package |
L IQ, 38V Sync Boost+Buck Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck-Boost |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 38V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 32Pins |
Output Current | 20A |
Output Voltage Min | 800mV |
Output Voltage Max | 60V |
Switching Frequency | 850kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC7812HUH#PBF?
Additional datasheets, footprints and schematics for LTC7812HUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC7812HUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC7812HUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC7812HUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC7812HUH#PBF fall under?
The LTC7812HUH#PBF is listed under Multitopology DC/DC.
Can I view similar or alternative parts?
You can view similar parts to LTC7812HUH#PBF when available in the Multitopology DC/DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC7812HUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC7812HUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC7812HUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC7812HUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC7812HUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC7812HUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC7812HUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.