Status: | Production |
---|---|
Series: | LTC6430-20 |
RoHS: | Compliant |
51.0dBm OIP3 at 240MHz into a 100Ω Diff Load |
NF = 2.9dB at 240MHz |
20MHz to 2060MHz –3dB Bandwidth |
20.8dB Gain |
A-Grade 100% OIP3 Tested at 380MHz |
0.6nV/√Hz Total Input Noise |
S11 < –10dB Up to 1.4GHz |
S22 < –10dB Up to 1.4GHz |
>2.75VP-P Linear Output Swing |
P1dB = 24.0dBm |
Insensitive to VCC Variation |
100Ω Differential Gain-Block Operation |
Input/Output Internally Matched to 100Ω Diff |
Single 5V Supply |
DC Power = 850mW |
4mm × 4mm, 24-Lead QFN Package |
Hi Linity Diff RF/IF Amp/ADC D | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 20MHz |
---|---|
Frequency Max | 2.06GHz |
Gain | 20.8dB |
Noise Figure Typ | 2.9dB |
RF IC Case Style | QFN |
No. of Pins | 24Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC6430BIUF-20#PBF?
Additional datasheets, footprints and schematics for LTC6430BIUF-20#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6430BIUF-20#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6430BIUF-20#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6430BIUF-20#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6430BIUF-20#PBF fall under?
The LTC6430BIUF-20#PBF is listed under Gain Blocks.
Can I view similar or alternative parts?
You can view similar parts to LTC6430BIUF-20#PBF when available in the Gain Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6430BIUF-20#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6430BIUF-20#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6430BIUF-20#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC6430BIUF-20#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6430BIUF-20#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6430BIUF-20#PBF?
You can fill out our help required form which you can use to request a quote for LTC6430BIUF-20#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.