Status: | Production |
---|---|
Series: | LTC6403-1 |
RoHS: | Compliant |
Very Low Distortion: (2VP-P, 3MHz): –95dBc |
Fully Differential Input and Output |
Low Noise: 2.8nV/√Hz Input-Referred |
200MHz Gain-Bandwidth Product |
Built-In Clamp: Fast Overdrive Recovery |
Slew Rate: 200V/μs |
Adjustable Output Common Mode Voltage |
Rail-to-Rail Output Swing |
Input Range Extends to Ground |
Large Output Current: 60mA (Typ) |
DC Voltage Offset <1.5mV (Max) |
10.8mA Supply Current |
2.7V to 5.25V Supply Voltage Range |
Low Power Shutdown |
Tiny 3mm × 3mm × 0.75mm 16-Pin QFN Package |
200MHz, L N, L Pwr Fully Diff | Analog Devices |
OP-AMP, 200MHZ, 125DEG C, QFN-16 | element14 |
Status: | Unknown |
---|---|
Series: | LTC6403-1 Series |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Gain dB Max | - |
Bandwidth | 200MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Range | 2.7V to 5.25V |
Slew Rate | 200V/µs |
Product Range | LTC6403-1 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC6403HUD-1#PBF?
Additional datasheets, footprints and schematics for LTC6403HUD-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6403HUD-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6403HUD-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6403HUD-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6403HUD-1#PBF fall under?
The LTC6403HUD-1#PBF is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LTC6403HUD-1#PBF when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6403HUD-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6403HUD-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6403HUD-1#PBF have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for LTC6403HUD-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6403HUD-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6403HUD-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC6403HUD-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.