Status: | Production |
---|---|
Series: | LTC3525 |
RoHS: | Compliant |
400mA uP Sync Boost DC/DC Conv | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TOPOLOGY | SYNCHRONOUS BOOST (STEP UP) |
---|---|
INPUT VOLTAGE MIN | 850MV |
INPUT VOLTAGE MAX | 4.5V |
DC / DC CONVERTER IC CASE | SC-70 |
NO. OF PINS | 6PINS |
OUTPUT CURRENT | 400MA |
Where can I find additional details, specifications and documents for a LTC3525ISC6-3#TRPBF?
Additional datasheets, footprints and schematics for LTC3525ISC6-3#TRPBF are listed on our Part Details page. You can also find images and similar parts to LTC3525ISC6-3#TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3525ISC6-3#TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3525ISC6-3#TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3525ISC6-3#TRPBF fall under?
The LTC3525ISC6-3#TRPBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3525ISC6-3#TRPBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3525ISC6-3#TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3525ISC6-3#TRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3525ISC6-3#TRPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3525ISC6-3#TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3525ISC6-3#TRPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3525ISC6-3#TRPBF?
You can fill out our help required form which you can use to request a quote for LTC3525ISC6-3#TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.