Status: | Production |
---|---|
Series: | LTC3374A |
RoHS: | Compliant |
8-Channel 1A Independent Step-Down DC/DCs |
Master-Slave Configurable for Up to 4A of Output Current with a Single Inductor |
Independent VIN Supplies for Each DC/DC (2.25V to 5.5V) |
All DC/DCs Have 0.8V to VIN Output Range |
±1% VFB Accuracy, for Buck 1 (1A to 4A) |
±1% PGOOD Accuracy |
Precision Enable Pin Thresholds for Autonomous Sequencing |
1MHz to 3MHz Programmable/Synchronizable Oscillator Frequency (2MHz Default) |
Die Temperature Monitor Output |
Thermally Enhanced 38-Lead 5mm × 7mm QFN and TSSOP Packages |
Pin-Compatible with LTC3374 |
AEC-Q100 Qualified for Automotive Applications |
Hi Accuracy 8-Ch Parallelable | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.25V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 8 Output |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 38Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3374AEFE#PBF?
Additional datasheets, footprints and schematics for LTC3374AEFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3374AEFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3374AEFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3374AEFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3374AEFE#PBF fall under?
The LTC3374AEFE#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3374AEFE#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3374AEFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3374AEFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3374AEFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3374AEFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3374AEFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3374AEFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3374AEFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.