Status: | Production |
---|---|
Series: | LTC3371 |
RoHS: | Compliant |
8 × 1A Buck Power Stages Configurable as 2, 3 or 4 Output Channels |
8 Unique Output Configurations (1A to 4A Per Channel) |
Independent VIN Supplies for Each DC/DC (2.25V to 5.5V) |
Low Total No Load Supply Current: |
15μA In Shutdown (All Channels Off) |
68μA One Channel Active in Burst Mode® Operation |
18μA Per Additional Channel |
Precision Enable Pin Thresholds for Autonomous Sequencing |
1MHz to 3MHz RT Programmable Frequency (2MHz Default) or PLL Synchronization |
Temp Monitor Indicates Die Temperature |
CT Programmed Watchdog Timer |
Independent RST Pins Indicate Buck in Regulation |
Thermally Enhanced 38-Lead 5mm × 7mm QFN and TSSOP Packages |
4-Ch 8A Config Buck DC/DCs w/ | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 4 Output, 4Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 38Pins |
Output Current - Output 1 | 2A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3371IUHF#PBF?
Additional datasheets, footprints and schematics for LTC3371IUHF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3371IUHF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3371IUHF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3371IUHF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3371IUHF#PBF fall under?
The LTC3371IUHF#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3371IUHF#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3371IUHF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3371IUHF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3371IUHF#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3371IUHF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3371IUHF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3371IUHF#PBF?
You can fill out our help required form which you can use to request a quote for LTC3371IUHF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.