Status: | Production |
---|---|
Series: | LTC3130 |
RoHS: | Compliant |
Regulates VOUT Above, Below or Equal to VIN |
Wide VIN Range: 2.4V to 25V, <1V to 25V (Using EXTVCC Input) |
VOUT Range: 1V to 25V |
Adjustable Output Voltage (LTC3130) |
Four Selectable Fixed Output Voltages (LTC3130-1) |
1.2µA No-Load Input Current in Burst Mode® Operation (VIN = 12V, VOUT = 5V) |
600mA Output Current in Buck Mode |
Pin-Selectable 850mA/450mA Current Limit (LTC3130) |
Up to 95% Efficiency |
Pin-Selectable Burst Mode Operation |
1.2MHz Ultralow Noise PWM Frequency |
Accurate RUN Pin Threshold n Power Good Indicator |
Programmable Maximum Power Point Control |
IQ = 500nA in Shutdown |
Thermally-Enhanced 20-Lead 3mm × 4mm QFN and 16-Lead MSOP Packages |
25V, 600mA Buck-Boost DC/DC Co | Analog Devices |
Dc/Dc Conv, Buck-Boost, 1.2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK-BOOST, 1.2MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LTC3130 Series |
RoHS: | Unknown |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 2.4V |
Input Voltage Max | 25V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 16Pins |
Output Current | 600mA |
Output Voltage Min | 1V |
Output Voltage Max | 25V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 125°C |
Product Range | LTC3130 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3130EMSE#PBF?
Additional datasheets, footprints and schematics for LTC3130EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3130EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3130EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3130EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3130EMSE#PBF fall under?
The LTC3130EMSE#PBF is listed under Internal Power Switch Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3130EMSE#PBF when available in the Internal Power Switch Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3130EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3130EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3130EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3130EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3130EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3130EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3130EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.