Status: | Production |
---|---|
Series: | LT8602 |
RoHS: | Compliant |
Flexible Power Supply System Providing Four Outputs with a Wide Input Range |
Two High Voltage Synchronous Buck Regulators: |
3V to 42V Input Voltage Range |
Output Currents Up to 2.5A and 1.5A |
High Efficiency Up to 93% |
Two Low Voltage Synchronous Buck Regulators: |
2.6V to 5.5V Input Voltage Range |
Output Currents Up to 1.8A and 94% Efficiency |
Programmable Power-On Reset |
Power Good Indicators |
Resistor Programmable and Synchronizable 250kHz to 2.2MHz Switching Frequency Low Ripple Burst Mode® Operation: |
30μA IQ at 12VIN |
Output Ripple < 15mV |
2-Phase Clock Reduces Input Current Ripple |
Available in Thermally Enhanced 40-Lead QFN (6mm × 6mm) Package |
AEC-Q100 Qualified for Automotive Applications |
42V 4x Mono Sync Buck Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3V |
---|---|
Input Voltage Max | 42V |
No. of Outputs | 4 Output |
DC / DC Converter IC Case | LQFP |
No. of Pins | 48Pins |
Output Current - Output 1 | 2.5A |
Output Current - Output 2 | 1.8A |
Output Voltage - Output 1 | 42V |
Output Voltage - Output 2 | 42V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8602ILXE#PBF?
Additional datasheets, footprints and schematics for LT8602ILXE#PBF are listed on our Part Details page. You can also find images and similar parts to LT8602ILXE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8602ILXE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8602ILXE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8602ILXE#PBF fall under?
The LT8602ILXE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT8602ILXE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8602ILXE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8602ILXE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT8602ILXE#PBF have stock available?
Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for LT8602ILXE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8602ILXE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8602ILXE#PBF?
You can fill out our help required form which you can use to request a quote for LT8602ILXE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.