Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Topology | Flyback |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 100V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | - |
Output Voltage Max | 150V |
Switching Frequency | 350kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT8304ES8E-1#PBF?
Additional datasheets, footprints and schematics for LT8304ES8E-1#PBF are listed on our Part Details page. You can also find images and similar parts to LT8304ES8E-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT8304ES8E-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT8304ES8E-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT8304ES8E-1#PBF fall under?
The LT8304ES8E-1#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT8304ES8E-1#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT8304ES8E-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT8304ES8E-1#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT8304ES8E-1#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT8304ES8E-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT8304ES8E-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LT8304ES8E-1#PBF?
You can fill out our help required form which you can use to request a quote for LT8304ES8E-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.